Kyocera Corporation Ceramic Capacitors 08053A471JAT2A

Description
CAP CER 470PF 25V C0G/NP0 0805
Datasheet
Description
CAP CER 470PF 25V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053A471JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053A471JAT2A
Ceramic Capacitors 08053A471JAT2A
CAP CER 470PF 25V C0G/NP0 0805

CAP CER 470PF 25V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic, 470Pf, C0G/np0, 0805; Capacitance Kyocera Avx - 55J6775 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, C0G/np0, 0805; Capacitance Kyocera Avx
55J6775
Capacitor Ceramic, 470Pf, C0G/np0, 0805; Capacitance Kyocera Avx 55J6775
CAPACITOR CERAMIC, 470PF, C0G/NP0, 0805; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, C0G/NP0, 0805; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08053A471JAT2A 55J6775
Product Name Ceramic Capacitors Capacitor Ceramic, 470Pf, C0G/np0, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details