Kyocera Corporation Capacitor Ceramic 3900Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053A392KAT2A

Description
CAPACITOR CERAMIC 3900PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3900PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3900Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6767 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6767
Capacitor Ceramic 3900Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6767
CAPACITOR CERAMIC 3900PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6767
Product Name Capacitor Ceramic 3900Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers