Kyocera Corporation Ceramic Capacitor 3300Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08053A332JAT2A

Description
CERAMIC CAPACITOR 3300PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 29H3063 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
29H3063
Ceramic Capacitor 3300Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 29H3063
CERAMIC CAPACITOR 3300PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 3300 Pf, 5%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9286 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 5%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9286
Multilayer Ceramic Capacitor, 3300 Pf, 5%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9286
Multilayer Ceramic Capacitor, 3300 pF, 5%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 5%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 29H3063 95W9286
Product Name Ceramic Capacitor 3300Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 3300 Pf, 5%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0033 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details