Kyocera Corporation Ceramic Capacitor 2700Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 08053A272JAT2A

Description
CERAMIC CAPACITOR 2700PF 25V, C0G, 5%, 0805; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2700PF 25V, C0G, 5%, 0805; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2700Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1379 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1379
Ceramic Capacitor 2700Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1379
CERAMIC CAPACITOR 2700PF 25V, C0G, 5%, 0805; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 25V, C0G, 5%, 0805; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 2700Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J6747 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J6747
Capacitor Ceramic 2700Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J6747
CAPACITOR CERAMIC 2700PF 25V, C0G, 5%, 0805; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 25V, C0G, 5%, 0805; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2700 Pf, 5%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9285 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2700 Pf, 5%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9285
Smd Multilayer Ceramic Capacitor, 2700 Pf, 5%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9285
SMD Multilayer Ceramic Capacitor, 2700 pF, 5%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2700 pF, 5%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96M1379 95W9285
Product Name Ceramic Capacitor 2700Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2700 Pf, 5%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0027 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details