Kyocera Corporation Capacitor Ceramic 18Pf 25V, C0G, 10%, 0805; Capacitance Kyocera Avx 08053A180KAT2A

Description
CAPACITOR CERAMIC 18PF 25V, C0G, 10%, 0805; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 18PF 25V, C0G, 10%, 0805; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 18Pf 25V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J6720 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 25V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J6720
Capacitor Ceramic 18Pf 25V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J6720
CAPACITOR CERAMIC 18PF 25V, C0G, 10%, 0805; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 18PF 25V, C0G, 10%, 0805; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08053A180KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053A180KAT2A
Ceramic Capacitors 08053A180KAT2A
CAP CER 18PF 25V NP0 0805

CAP CER 18PF 25V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J6720 08053A180KAT2A
Product Name Capacitor Ceramic 18Pf 25V, C0G, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details