Kyocera Corporation Ceramic Capacitors 08053A151JAT2A

Description
CAP CER 150PF 25V NP0 0805
Datasheet
Description
CAP CER 150PF 25V NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053A151JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053A151JAT2A
Ceramic Capacitors 08053A151JAT2A
CAP CER 150PF 25V NP0 0805

CAP CER 150PF 25V NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 150Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J6714 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J6714
Capacitor Ceramic 150Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J6714
CAPACITOR CERAMIC 150PF 25V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 25V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08053A151JAT2A 55J6714
Product Name Ceramic Capacitors Capacitor Ceramic 150Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details