AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08052U680JAT2A

Description
KYOCERA AVX 08052U680JAT2A
Request a Quote
Description
KYOCERA AVX 08052U680JAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6984112 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984112
MLCCs - Multilayer Ceramic Capacitors 6984112
KYOCERA AVX 08052U680JAT2A

KYOCERA AVX 08052U680JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6984112P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984112P
MLCCs - Multilayer Ceramic Capacitors 6984112P
KYOCERA AVX 08052U680JAT2A

KYOCERA AVX 08052U680JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704790 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704790
MLCCs - Multilayer Ceramic Capacitors 1704790
KYOCERA AVX 08052U680JAT2A

KYOCERA AVX 08052U680JAT2A

Supplier's Site
Rf/microwave Capacitor; Capacitance Kyocera Avx - 56K4550 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor; Capacitance Kyocera Avx
56K4550
Rf/microwave Capacitor; Capacitance Kyocera Avx 56K4550
RF/Microwave Capacitor; Capacitance:68pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes

RF/Microwave Capacitor; Capacitance:68pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes

Supplier's Site
Cap, 68Pf, 200V, 5%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx - 39K0478 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 200V, 5%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
39K0478
Cap, 68Pf, 200V, 5%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 39K0478
CAP, 68PF, 200V, 5%, C0G/NP0, 0805, SMD; Capacitance:68pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 68PF, 200V, 5%, C0G/NP0, 0805, SMD; Capacitance:68pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6984112 6984112P 56K4550 39K0478
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Rf/microwave Capacitor; Capacitance Kyocera Avx Cap, 68Pf, 200V, 5%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition; Multilayer Ceramic
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Applications RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers