AVX Corporation Ceramic Capacitors 08052U4R7CAT2A

Description
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ21HCG2D4R7CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D4R7CT-ND
Ceramic Capacitors 478-KGQ21HCG2D4R7CT-ND
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D4R7CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D4R7CTDKR-ND
Ceramic Capacitors 478-KGQ21HCG2D4R7CTDKR-ND
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D4R7CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D4R7CTTR-ND
Ceramic Capacitors 478-KGQ21HCG2D4R7CTTR-ND
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6984106 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984106
MLCCs - Multilayer Ceramic Capacitors 6984106
KYOCERA AVX 08052U4R7CAT2A

KYOCERA AVX 08052U4R7CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6984106P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984106P
MLCCs - Multilayer Ceramic Capacitors 6984106P
KYOCERA AVX 08052U4R7CAT2A

KYOCERA AVX 08052U4R7CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704788 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704788
MLCCs - Multilayer Ceramic Capacitors 1704788
KYOCERA AVX 08052U4R7CAT2A

KYOCERA AVX 08052U4R7CAT2A

Supplier's Site
CAP CER 4.7PF 200V C0G/NP0 0805 - 66-08052U4R7CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7PF 200V C0G/NP0 0805
66-08052U4R7CAT2A
CAP CER 4.7PF 200V C0G/NP0 0805 66-08052U4R7CAT2A
CAP CER 4.7PF 200V C0G/NP0 0805

CAP CER 4.7PF 200V C0G/NP0 0805

Supplier's Site
Capacitor Rf/microwave 4.7Pf, 200V, 0805 0.25Pf; Capacitance Kyocera Avx - 56K4534 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 4.7Pf, 200V, 0805 0.25Pf; Capacitance Kyocera Avx
56K4534
Capacitor Rf/microwave 4.7Pf, 200V, 0805 0.25Pf; Capacitance Kyocera Avx 56K4534
CAPACITOR RF/MICROWAVE 4.7PF, 200V, 0805 0.25pF; Capacitance:4.7pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:URoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 4.7PF, 200V, 0805 0.25pF; Capacitance:4.7pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:URoHS Compliant: Yes

Supplier's Site
Cap, 4.7Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx - 39K0474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
39K0474
Cap, 4.7Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx 39K0474
CAP, 4.7PF, 200V, C0G/NP0, 0805; Capacitance:4.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 4.7PF, 200V, C0G/NP0, 0805; Capacitance:4.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGQ21HCG2D4R7CT-ND 478-KGQ21HCG2D4R7CTDKR-ND 6984106 6984106P 66-08052U4R7CAT2A 56K4534 39K0474
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 4.7PF 200V C0G/NP0 0805 Capacitor Rf/microwave 4.7Pf, 200V, 0805 0.25Pf; Capacitance Kyocera Avx Cap, 4.7Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition; Ceramic Ceramic Composition; Ceramic
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers