Kyocera Corporation Rf/microwave Capacitor; Capacitance Kyocera Avx 08052U430JAT2A

Description
RF/Microwave Capacitor; Capacitance:43pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes
Description
RF/Microwave Capacitor; Capacitance:43pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor; Capacitance Kyocera Avx - 56K4536 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor; Capacitance Kyocera Avx
56K4536
Rf/microwave Capacitor; Capacitance Kyocera Avx 56K4536
RF/Microwave Capacitor; Capacitance:43pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes

RF/Microwave Capacitor; Capacitance:43pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K4536
Product Name Rf/microwave Capacitor; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Multilayer Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers