AVX Corporation CAP CER 3.9PF 200V C0G/NP0 0805 08052U3R9BAT2A

Description
CAP CER 3.9PF 200V C0G/NP0 0805
Datasheet
Description
CAP CER 3.9PF 200V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 3.9PF 200V C0G/NP0 0805 - 66-08052U3R9BAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 3.9PF 200V C0G/NP0 0805
66-08052U3R9BAT2A
CAP CER 3.9PF 200V C0G/NP0 0805 66-08052U3R9BAT2A
CAP CER 3.9PF 200V C0G/NP0 0805

CAP CER 3.9PF 200V C0G/NP0 0805

Supplier's Site
Cap, 3.9Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx - 39K0470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
39K0470
Cap, 3.9Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx 39K0470
CAP, 3.9PF, 200V, C0G/NP0, 0805; Capacitance:3.9pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 3.9PF, 200V, C0G/NP0, 0805; Capacitance:3.9pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G / Np0, 3.9Pf, 200V, 0805; Capacitance Kyocera Avx - 96Y8467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 3.9Pf, 200V, 0805; Capacitance Kyocera Avx
96Y8467
Cap, Mlcc, C0G / Np0, 3.9Pf, 200V, 0805; Capacitance Kyocera Avx 96Y8467
CAP, MLCC, C0G / NP0, 3.9PF, 200V, 0805; Capacitance:3.9pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:U RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 3.9PF, 200V, 0805; Capacitance:3.9pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-08052U3R9BAT2A 39K0470
Product Name CAP CER 3.9PF 200V C0G/NP0 0805 Cap, 3.9Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 3.90E-6 microF 3.90E-6 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers