AVX Corporation Rf/microwave Capacitor 3.3Pf, 200V, 0805 0.1Pf; Capacitance Kyocera Avx 08052U3R3BAT2A

Description
RF/MICROWAVE CAPACITOR 3.3PF, 200V, 0805 0.1pF; Capacitance:3.3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:U RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 3.3PF, 200V, 0805 0.1pF; Capacitance:3.3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:U RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 3.3Pf, 200V, 0805 0.1Pf; Capacitance Kyocera Avx - 10R5973 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 3.3Pf, 200V, 0805 0.1Pf; Capacitance Kyocera Avx
10R5973
Rf/microwave Capacitor 3.3Pf, 200V, 0805 0.1Pf; Capacitance Kyocera Avx 10R5973
RF/MICROWAVE CAPACITOR 3.3PF, 200V, 0805 0.1pF; Capacitance:3.3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:U RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 3.3PF, 200V, 0805 0.1pF; Capacitance:3.3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site
Cap, 3.3Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx - 39K0469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
39K0469
Cap, 3.3Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx 39K0469
CAP, 3.3PF, 200V, C0G/NP0, 0805; Capacitance:3.3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 3.3PF, 200V, C0G/NP0, 0805; Capacitance:3.3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Pf, 200V, 0805, Reel; Capacitance Kyocera Avx - 12AC3644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 200V, 0805, Reel; Capacitance Kyocera Avx
12AC3644
Cap, 3.3Pf, 200V, 0805, Reel; Capacitance Kyocera Avx 12AC3644
CAP, 3.3PF, 200V, 0805, REEL; Capacitance:3.3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 3.3PF, 200V, 0805, REEL; Capacitance:3.3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 10R5973 39K0469
Product Name Rf/microwave Capacitor 3.3Pf, 200V, 0805 0.1Pf; Capacitance Kyocera Avx Cap, 3.3Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details