AVX Corporation Cap, 33Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 08052U330GAT2A

Description
CAP, 33PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:33pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 33PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:33pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx - 39K0471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
39K0471
Cap, 33Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 39K0471
CAP, 33PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:33pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 33PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:33pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, 33Pf, 200V, 2%, 0805, Reel; Capacitance Kyocera Avx - 13AC4491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 200V, 2%, 0805, Reel; Capacitance Kyocera Avx
13AC4491
Cap, 33Pf, 200V, 2%, 0805, Reel; Capacitance Kyocera Avx 13AC4491
CAP, 33PF, 200V, 2%, 0805, REEL; Capacitance:33pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 33PF, 200V, 2%, 0805, REEL; Capacitance:33pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,33Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J6663 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J6663
Capacitor,ceramic,33Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J6663
Capacitor,Ceramic,33 pF,200VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,33pF,200VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 39K0471 55J6663
Product Name Cap, 33Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx Capacitor,ceramic,33Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers