AVX Corporation Ceramic Capacitors 08052U2R7BAT2A

Description
2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ21HCG2D2R7BTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D2R7BTCT-ND
Ceramic Capacitors 478-KGQ21HCG2D2R7BTCT-ND
2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D2R7BTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D2R7BTTR-ND
Ceramic Capacitors 478-KGQ21HCG2D2R7BTTR-ND
2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D2R7BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D2R7BTDKR-ND
Ceramic Capacitors 478-KGQ21HCG2D2R7BTDKR-ND
2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 2.7Pf, 200V, 0805 0.1Pf, Full Reel; Capacitance Kyocera Avx - 56K4514 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 2.7Pf, 200V, 0805 0.1Pf, Full Reel; Capacitance Kyocera Avx
56K4514
Capacitor Rf/microwave 2.7Pf, 200V, 0805 0.1Pf, Full Reel; Capacitance Kyocera Avx 56K4514
CAPACITOR RF/MICROWAVE 2.7PF, 200V, 0805 0.1pF, FULL REEL; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 2.7PF, 200V, 0805 0.1pF, FULL REEL; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.7Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx - 39K0464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
39K0464
Cap, 2.7Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx 39K0464
CAP, 2.7PF, 200V, C0G/NP0, 0805; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.7PF, 200V, C0G/NP0, 0805; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, 2.7Pf, 200V, 0805, Reel; Capacitance Kyocera Avx - 10AC9621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 200V, 0805, Reel; Capacitance Kyocera Avx
10AC9621
Cap, 2.7Pf, 200V, 0805, Reel; Capacitance Kyocera Avx 10AC9621
CAP, 2.7PF, 200V, 0805, REEL; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.7PF, 200V, 0805, REEL; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGQ21HCG2D2R7BTCT-ND 478-KGQ21HCG2D2R7BTDKR-ND 56K4514 39K0464
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 2.7Pf, 200V, 0805 0.1Pf, Full Reel; Capacitance Kyocera Avx Cap, 2.7Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers