Kyocera Corporation Cap, Mlcc, C0G / Np0, 2Pf, 200V, 0805; Capacitance Kyocera Avx 08052U2R0BAT2A

Description
CAP, MLCC, C0G / NP0, 2PF, 200V, 0805; Capacitance:2pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G / NP0, 2PF, 200V, 0805; Capacitance:2pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G / Np0, 2Pf, 200V, 0805; Capacitance Kyocera Avx - 96Y8463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 2Pf, 200V, 0805; Capacitance Kyocera Avx
96Y8463
Cap, Mlcc, C0G / Np0, 2Pf, 200V, 0805; Capacitance Kyocera Avx 96Y8463
CAP, MLCC, C0G / NP0, 2PF, 200V, 0805; Capacitance:2pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 2PF, 200V, 0805; Capacitance:2pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G / Np0, 2Pf, 200V, 0805; Capacitance Kyocera Avx - 55J6643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 2Pf, 200V, 0805; Capacitance Kyocera Avx
55J6643
Cap, Mlcc, C0G / Np0, 2Pf, 200V, 0805; Capacitance Kyocera Avx 55J6643
CAP, MLCC, C0G / NP0, 2PF, 200V, 0805; Capacitance:2pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 2PF, 200V, 0805; Capacitance:2pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8463
Product Name Cap, Mlcc, C0G / Np0, 2Pf, 200V, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details