Kyocera Corporation Ceramic Capacitors 08052U270JAT2A

Description
27pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
27pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ21HCG2D270JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D270JTCT-ND
Ceramic Capacitors 478-KGQ21HCG2D270JTCT-ND
27pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D270JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D270JTTR-ND
Ceramic Capacitors 478-KGQ21HCG2D270JTTR-ND
27pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D270JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D270JTDKR-ND
Ceramic Capacitors 478-KGQ21HCG2D270JTDKR-ND
27pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 27Pf, 200V, 0805 5%; Capacitance Kyocera Avx - 56K4518 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 27Pf, 200V, 0805 5%; Capacitance Kyocera Avx
56K4518
Capacitor Rf/microwave 27Pf, 200V, 0805 5%; Capacitance Kyocera Avx 56K4518
CAPACITOR RF/MICROWAVE 27PF, 200V, 0805 5%; Capacitance:27pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 27PF, 200V, 0805 5%; Capacitance:27pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Rf/microwave Capacitor 27Pf, 200V, 0805 5%; Capacitance Kyocera Avx - 88M9038 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 27Pf, 200V, 0805 5%; Capacitance Kyocera Avx
88M9038
Rf/microwave Capacitor 27Pf, 200V, 0805 5%; Capacitance Kyocera Avx 88M9038
RF/MICROWAVE CAPACITOR 27PF, 200V, 0805 5%; Capacitance:27pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 27PF, 200V, 0805 5%; Capacitance:27pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGQ21HCG2D270JTCT-ND 478-KGQ21HCG2D270JTDKR-ND 56K4518 88M9038
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 27Pf, 200V, 0805 5%; Capacitance Kyocera Avx Rf/microwave Capacitor 27Pf, 200V, 0805 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details