AVX Corporation Cap, 22Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 08052U220GAT2A

Description
CAP, 22PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:22pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 22PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:22pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx - 39K0465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
39K0465
Cap, 22Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 39K0465
CAP, 22PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:22pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 22PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:22pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 200V, 2%, 0805, Reel; Capacitance Kyocera Avx - 13AC4490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 200V, 2%, 0805, Reel; Capacitance Kyocera Avx
13AC4490
Cap, 22Pf, 200V, 2%, 0805, Reel; Capacitance Kyocera Avx 13AC4490
CAP, 22PF, 200V, 2%, 0805, REEL; Capacitance:22pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 22PF, 200V, 2%, 0805, REEL; Capacitance:22pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39K0465
Product Name Cap, 22Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers