AVX Corporation Cap, 1Pf, 200V, 10%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 08052U1R0BAT2A

Description
CAP, 1PF, 200V, 10%, C0G/NP0, 0805, SMD; Capacitance:1pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 1PF, 200V, 10%, C0G/NP0, 0805, SMD; Capacitance:1pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Pf, 200V, 10%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx - 39K0454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 200V, 10%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
39K0454
Cap, 1Pf, 200V, 10%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 39K0454
CAP, 1PF, 200V, 10%, C0G/NP0, 0805, SMD; Capacitance:1pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1PF, 200V, 10%, C0G/NP0, 0805, SMD; Capacitance:1pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, 1Pf, 200V, 0805, Reel; Capacitance Kyocera Avx - 13AC4488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 200V, 0805, Reel; Capacitance Kyocera Avx
13AC4488
Cap, 1Pf, 200V, 0805, Reel; Capacitance Kyocera Avx 13AC4488
CAP, 1PF, 200V, 0805, REEL; Capacitance:1pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 1PF, 200V, 0805, REEL; Capacitance:1pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,1Pf,200Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 56K4476 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Pf,200Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
56K4476
Capacitor,ceramic,1Pf,200Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 56K4476
Capacitor,Ceramic,1p F,200VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,1pF,200VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08052U1R0BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052U1R0BAT2A
Ceramic Capacitors 08052U1R0BAT2A
CAP CER 1PF 200V NP0 0805

CAP CER 1PF 200V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 39K0454 13AC4488 56K4476 08052U1R0BAT2A
Product Name Cap, 1Pf, 200V, 10%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx Cap, 1Pf, 200V, 0805, Reel; Capacitance Kyocera Avx Capacitor,ceramic,1Pf,200Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers