AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08052U101JAT2A

Description
KYOCERA AVX 08052U101JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08052U101JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1704771 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704771
MLCCs - Multilayer Ceramic Capacitors 1704771
KYOCERA AVX 08052U101JAT2A

KYOCERA AVX 08052U101JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356672 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356672
MLCCs - Multilayer Ceramic Capacitors 1356672
KYOCERA AVX 08052U101JAT2A

KYOCERA AVX 08052U101JAT2A

Supplier's Site
Cap, 100Pf, 200V, 5%, C0G, 0805, Smd; Capacitance Kyocera Avx - 39K0457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 200V, 5%, C0G, 0805, Smd; Capacitance Kyocera Avx
39K0457
Cap, 100Pf, 200V, 5%, C0G, 0805, Smd; Capacitance Kyocera Avx 39K0457
CAP, 100PF, 200V, 5%, C0G, 0805, SMD; Capacitance:100pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 100PF, 200V, 5%, C0G, 0805, SMD; Capacitance:100pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 200V, 5%, 0805; Capacitance Kyocera Avx - 13AC4489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 200V, 5%, 0805; Capacitance Kyocera Avx
13AC4489
Cap, 100Pf, 200V, 5%, 0805; Capacitance Kyocera Avx 13AC4489
CAP, 100PF, 200V, 5%, 0805; Capacitance:100pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 100PF, 200V, 5%, 0805; Capacitance:100pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Rf/microwave Capacitor; Capacitance Kyocera Avx - 56K4493 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor; Capacitance Kyocera Avx
56K4493
Rf/microwave Capacitor; Capacitance Kyocera Avx 56K4493
RF/Microwave Capacitor; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes

RF/Microwave Capacitor; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08052U101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052U101JAT2A
Ceramic Capacitors 08052U101JAT2A
CAP CER 100PF 200V NP0 0805

CAP CER 100PF 200V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1704771 1356672 39K0457 56K4493 08052U101JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 100Pf, 200V, 5%, C0G, 0805, Smd; Capacitance Kyocera Avx Rf/microwave Capacitor; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors; Ultracapacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition; Multilayer Ceramic Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R103K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers