Kyocera Corporation Ceramic Capacitors 08052C911KAT2A

Description
910pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
910pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052C911KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08052C911KAT2A-ND
Ceramic Capacitors 08052C911KAT2A-ND
910pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

910pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 910Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6626 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 910Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6626
Capacitor Ceramic 910Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6626
CAPACITOR CERAMIC 910PF, 200V, X7R, 10%, 0805; Capacitance:910pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 910PF, 200V, X7R, 10%, 0805; Capacitance:910pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 08052C911KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
08052C911KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 08052C911KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08052C911KAT2A-ND 55J6626 08052C911KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 910Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers