Kyocera Corporation Ceramic Capacitors 08052C821MAT2A

Description
820pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052C821MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08052C821MAT2A-ND
Ceramic Capacitors 08052C821MAT2A-ND
820pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 820Pf, 200V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6625 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf, 200V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6625
Capacitor Ceramic 820Pf, 200V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6625
CAPACITOR CERAMIC 820PF, 200V, X7R, 20%, 0805; Capacitance:820pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF, 200V, X7R, 20%, 0805; Capacitance:820pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08052C821MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08052C821MAT2A
Capacitors - Ceramic Capacitors 08052C821MAT2A
CAP CER 820PF 200V X7R 0805

CAP CER 820PF 200V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08052C821MAT2A-ND 55J6625 08052C821MAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 820Pf, 200V, X7R, 20%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details