Kyocera Corporation Ceramic Capacitor 6800Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08052C682MAT2A

Description
CERAMIC CAPACITOR 6800PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 6800PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3564 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
66M3564
Ceramic Capacitor 6800Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 66M3564
CERAMIC CAPACITOR 6800PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3564
Product Name Ceramic Capacitor 6800Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers