Kyocera Corporation Ceramic Capacitors 08052C501KAT2A

Description
500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10454-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10454-2-ND
Ceramic Capacitors 478-10454-2-ND
500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10454-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10454-1-ND
Ceramic Capacitors 478-10454-1-ND
500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10454-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10454-6-ND
Ceramic Capacitors 478-10454-6-ND
500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 500Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 500Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6608
Capacitor Ceramic 500Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6608
CAPACITOR CERAMIC 500PF, 200V, X7R, 10%, 0805, FULL REEL; Capacitance:500pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 500PF, 200V, X7R, 10%, 0805, FULL REEL; Capacitance:500pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10454-2-ND 478-10454-6-ND 55J6608
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 500Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details