Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08052C472KAT2A

Description
KYOCERA AVX 08052C472KAT2A
Request a Quote
Description
KYOCERA AVX 08052C472KAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351386 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351386
MLCCs - Multilayer Ceramic Capacitors 1351386
KYOCERA AVX 08052C472KAT2A

KYOCERA AVX 08052C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356668 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356668
MLCCs - Multilayer Ceramic Capacitors 1356668
KYOCERA AVX 08052C472KAT2A

KYOCERA AVX 08052C472KAT2A

Supplier's Site
Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 10R5971 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
10R5971
Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 10R5971
CERAMIC CAPACITOR 4700PF 200V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 200V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6604 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6604
Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6604
CERAMIC CAPACITOR 4700PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1351386 10R5971 55J6604
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details