Kyocera Corporation Ceramic Capacitor 3900Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 08052C392KAT2A

Description
CERAMIC CAPACITOR 3900PF 200V, X7R, 10%, 0805; Capacitance:3900pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3900PF 200V, X7R, 10%, 0805; Capacitance:3900pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3900Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 29C9064 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
29C9064
Ceramic Capacitor 3900Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 29C9064
CERAMIC CAPACITOR 3900PF 200V, X7R, 10%, 0805; Capacitance:3900pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF 200V, X7R, 10%, 0805; Capacitance:3900pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 3900Pf, 200V, 0805; Capacitance Kyocera Avx - 96Y8456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3900Pf, 200V, 0805; Capacitance Kyocera Avx
96Y8456
Cap, Mlcc, X7R, 3900Pf, 200V, 0805; Capacitance Kyocera Avx 96Y8456
CAP, MLCC, X7R, 3900PF, 200V, 0805; Capacitance:3900pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, MLCC, X7R, 3900PF, 200V, 0805; Capacitance:3900pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08052C392KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052C392KAT2A
Ceramic Capacitors 08052C392KAT2A
CAP CER 3900PF 200V X7R 0805

CAP CER 3900PF 200V X7R 0805

Supplier's Site Datasheet
CAP CER 3900PF 200V X7R 0805 - 66-08052C392KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 3900PF 200V X7R 0805
66-08052C392KAT2A
CAP CER 3900PF 200V X7R 0805 66-08052C392KAT2A
CAP CER 3900PF 200V X7R 0805

CAP CER 3900PF 200V X7R 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 29C9064 96Y8456 08052C392KAT2A 66-08052C392KAT2A
Product Name Ceramic Capacitor 3900Pf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx Cap, Mlcc, X7R, 3900Pf, 200V, 0805; Capacitance Kyocera Avx Ceramic Capacitors CAP CER 3900PF 200V X7R 0805
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers