Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08052C332KAT2A

Description
KYOCERA AVX 08052C332KAT2A
Request a Quote
Description
KYOCERA AVX 08052C332KAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356665 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356665
MLCCs - Multilayer Ceramic Capacitors 1356665
KYOCERA AVX 08052C332KAT2A

KYOCERA AVX 08052C332KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351385 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351385
MLCCs - Multilayer Ceramic Capacitors 1351385
KYOCERA AVX 08052C332KAT2A

KYOCERA AVX 08052C332KAT2A

Supplier's Site
CAP CER 3300PF 200V X7R 0805 - 66-08052C332KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 3300PF 200V X7R 0805
66-08052C332KAT2A
CAP CER 3300PF 200V X7R 0805 66-08052C332KAT2A
CAP CER 3300PF 200V X7R 0805

CAP CER 3300PF 200V X7R 0805

Supplier's Site
Ceramic Capacitor 3300Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6595 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6595
Ceramic Capacitor 3300Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6595
CERAMIC CAPACITOR 3300PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1356665 66-08052C332KAT2A 55J6595
Product Name MLCCs - Multilayer Ceramic Capacitors CAP CER 3300PF 200V X7R 0805 Ceramic Capacitor 3300Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Operating Temperature -55 C (-67 F)
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details