Kyocera Corporation Ceramic Capacitor 330Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08052C331JAT2A

Description
CERAMIC CAPACITOR 330PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 330PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 330Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6590 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6590
Ceramic Capacitor 330Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6590
CERAMIC CAPACITOR 330PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 330Pf, 200V, 0805; Capacitance Kyocera Avx - 96Y8453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 330Pf, 200V, 0805; Capacitance Kyocera Avx
96Y8453
Cap, Mlcc, X7R, 330Pf, 200V, 0805; Capacitance Kyocera Avx 96Y8453
CAP, MLCC, X7R, 330PF, 200V, 0805; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 330PF, 200V, 0805; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6590
Product Name Ceramic Capacitor 330Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details