Kyocera Corporation Capacitor Ceramic 2200Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08052C222MAT2A

Description
CAPACITOR CERAMIC 2200PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 2200PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 2200Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 22K3048 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
22K3048
Capacitor Ceramic 2200Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 22K3048
CAPACITOR CERAMIC 2200PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 200V, X7R, 20%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22K3048
Product Name Capacitor Ceramic 2200Pf 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers