Kyocera Corporation Ceramic Capacitor 2200Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08052C222KAT4A

Description
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6583 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6583
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6583
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6583
Product Name Ceramic Capacitor 2200Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details