Kyocera Corporation Ceramic Capacitor 1500Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08052C152KAT2A

Description
CERAMIC CAPACITOR 1500PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1500PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1500Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6575 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6575
Ceramic Capacitor 1500Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6575
CERAMIC CAPACITOR 1500PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1500Pf, 200V, 0805; Capacitance Kyocera Avx - 96Y8451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1500Pf, 200V, 0805; Capacitance Kyocera Avx
96Y8451
Cap, Mlcc, X7R, 1500Pf, 200V, 0805; Capacitance Kyocera Avx 96Y8451
CAP, MLCC, X7R, 1500PF, 200V, 0805; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, MLCC, X7R, 1500PF, 200V, 0805; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6575
Product Name Ceramic Capacitor 1500Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details