Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08052C103KAT2A

Description
KYOCERA AVX 08052C103KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08052C103KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351378 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351378
MLCCs - Multilayer Ceramic Capacitors 1351378
KYOCERA AVX 08052C103KAT2A

KYOCERA AVX 08052C103KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364712 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364712
MLCCs - Multilayer Ceramic Capacitors 1364712
KYOCERA AVX 08052C103KAT2A

KYOCERA AVX 08052C103KAT2A

Supplier's Site
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1371 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1371
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1371
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 88H1562 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
88H1562
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 88H1562
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 04X9369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
04X9369
Cap, 0.01Μf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 04X9369
CAP, 0.01µF, 200V, 10%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 200V, 10%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351378 96M1371 88H1562 04X9369
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 0.01Μf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details