Kyocera Corporation Ceramic Capacitors 08052C103JAT2A

Description
CAP CER 10000PF 200V X7R 0805
Datasheet
Description
CAP CER 10000PF 200V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052C103JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052C103JAT2A
Ceramic Capacitors 08052C103JAT2A
CAP CER 10000PF 200V X7R 0805

CAP CER 10000PF 200V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 25H8945 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
25H8945
Ceramic Capacitor 0.01Uf 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 25H8945
CERAMIC CAPACITOR 0.01UF 200V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 200V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8180
Cap, 10000Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8180
CAP, 10000PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10000PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08052C103JAT2A 25H8945 66AH8180
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 10000Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF391J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details