Kyocera Corporation Capacitor Ceramic 82Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx 08052A820KAT2A

Description
CAPACITOR CERAMIC 82PF 200V, C0G, 10%, 0805; Capacitance:82pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 82PF 200V, C0G, 10%, 0805; Capacitance:82pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 82Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J6559 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J6559
Capacitor Ceramic 82Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J6559
CAPACITOR CERAMIC 82PF 200V, C0G, 10%, 0805; Capacitance:82pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 82PF 200V, C0G, 10%, 0805; Capacitance:82pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08052A820KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052A820KAT2A
Ceramic Capacitors 08052A820KAT2A
CAP CER 82PF 200V NP0 0805

CAP CER 82PF 200V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J6559 08052A820KAT2A
Product Name Capacitor Ceramic 82Pf 200V, C0G, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details