Kyocera Corporation Ceramic Capacitor 470Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08052A471KAT2A

Description
CERAMIC CAPACITOR 470PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 470PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6544 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6544
Ceramic Capacitor 470Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6544
CERAMIC CAPACITOR 470PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 200V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08052A471KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052A471KAT2A
Ceramic Capacitors 08052A471KAT2A
CAP CER 470PF 200V NP0 0805

CAP CER 470PF 200V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J6544 08052A471KAT2A
Product Name Ceramic Capacitor 470Pf 200V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C11AH0R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details