KYOCERA AVX Components Corporation Capacitor Ceramic 47Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 08052A470JAT4A

Description
CAPACITOR CERAMIC 47PF 200V, C0G, 5%, 0805; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 47PF 200V, C0G, 5%, 0805; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 47Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J6539 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J6539
Capacitor Ceramic 47Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J6539
CAPACITOR CERAMIC 47PF 200V, C0G, 5%, 0805; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 200V, C0G, 5%, 0805; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6539
Product Name Capacitor Ceramic 47Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details