Kyocera Corporation Capacitor Ceramic 390Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08052A391JAT2A

Description
CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 390Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6531 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6531
Capacitor Ceramic 390Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6531
CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6531
Product Name Capacitor Ceramic 390Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers