Kyocera Corporation Cap, Mlcc, C0G, 330Pf, 200V, 0805, Reel; Capacitance Kyocera Avx 08052A331JAT2A

Description
CAP, MLCC, C0G, 330PF, 200V, 0805, REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:-RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 330PF, 200V, 0805, REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 330Pf, 200V, 0805, Reel; Capacitance Kyocera Avx - 55J6523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 330Pf, 200V, 0805, Reel; Capacitance Kyocera Avx
55J6523
Cap, Mlcc, C0G, 330Pf, 200V, 0805, Reel; Capacitance Kyocera Avx 55J6523
CAP, MLCC, C0G, 330PF, 200V, 0805, REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

CAP, MLCC, C0G, 330PF, 200V, 0805, REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 34M9396 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
34M9396
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 34M9396
Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 08AC3513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
08AC3513
Cap, 330Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 08AC3513
CAP, 330PF, 200V, 5%, C0G, 0805, REEL; Capacitance:330pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 330PF, 200V, 5%, C0G, 0805, REEL; Capacitance:330pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 55J6523 34M9396 08AC3513
Product Name Cap, Mlcc, C0G, 330Pf, 200V, 0805, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 330Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed Fixed
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details