Kyocera Corporation Ceramic Capacitors 08052A271JAT2A

Description
CAP CER 270PF 200V NP0 0805
Datasheet
Description
CAP CER 270PF 200V NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052A271JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052A271JAT2A
Ceramic Capacitors 08052A271JAT2A
CAP CER 270PF 200V NP0 0805

CAP CER 270PF 200V NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 270Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J6512 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J6512
Capacitor Ceramic 270Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J6512
CAPACITOR CERAMIC 270PF 200V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF 200V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08052A271JAT2A 55J6512
Product Name Ceramic Capacitors Capacitor Ceramic 270Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details