Kyocera Corporation Ceramic Capacitors - 08052A220JAT2A 08052A220JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000358-08052A220JAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000358-08052A220JAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052A220JAT2A - 1000358-08052A220JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08052A220JAT2A
1000358-08052A220JAT2A
Ceramic Capacitors - 08052A220JAT2A 1000358-08052A220JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000358-08052A220JAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000358-08052A220JAT2A
Packaging: Reel - TR
Voltage Rating: 200V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1351368 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351368
MLCCs - Multilayer Ceramic Capacitors 1351368
KYOCERA AVX 08052A220JAT2A

KYOCERA AVX 08052A220JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356624 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356624
MLCCs - Multilayer Ceramic Capacitors 1356624
KYOCERA AVX 08052A220JAT2A

KYOCERA AVX 08052A220JAT2A

Supplier's Site
Ceramic Capacitors - 08052A220JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052A220JAT2A
Ceramic Capacitors 08052A220JAT2A
CAP CER 22PF 200V C0G/NP0 0805

CAP CER 22PF 200V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 60R6282 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
60R6282
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 60R6282
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, 0805; Capacitance:22pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 200V, C0G, 5%, 0805; Capacitance:22pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6502 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6502
Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6502
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9279 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9279
Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9279
Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000358-08052A220JAT2A 1351368 08052A220JAT2A 60R6282 55J6502 95W9279
Product Name Ceramic Capacitors - 08052A220JAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 22Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts
WVAC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details