Kyocera Corporation CAP CER 18PF 200V C0G/NP0 0805 08052A180JAT4A

Description
CAP CER 18PF 200V C0G/NP0 0805
Datasheet
Description
CAP CER 18PF 200V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 18PF 200V C0G/NP0 0805 - 66-08052A180JAT4A - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 200V C0G/NP0 0805
66-08052A180JAT4A
CAP CER 18PF 200V C0G/NP0 0805 66-08052A180JAT4A
CAP CER 18PF 200V C0G/NP0 0805

CAP CER 18PF 200V C0G/NP0 0805

Supplier's Site
Capacitor Ceramic 18Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J6490 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J6490
Capacitor Ceramic 18Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J6490
CAPACITOR CERAMIC 18PF 200V, C0G, 5%, 0805; Capacitance:18pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 18PF 200V, C0G, 5%, 0805; Capacitance:18pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 18Pf, 200V, 0805; Capacitance Kyocera Avx - 96Y8444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 18Pf, 200V, 0805; Capacitance Kyocera Avx
96Y8444
Cap, Mlcc, C0G, 18Pf, 200V, 0805; Capacitance Kyocera Avx 96Y8444
CAP, MLCC, C0G, 18PF, 200V, 0805; Capacitance:18pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 18PF, 200V, 0805; Capacitance:18pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-08052A180JAT4A 55J6490
Product Name CAP CER 18PF 200V C0G/NP0 0805 Capacitor Ceramic 18Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers