Kyocera Corporation Ceramic Capacitors 08052A180JAT2A

Description
CAP CER 18PF 200V C0G/NP0 0805
Datasheet
Description
CAP CER 18PF 200V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052A180JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052A180JAT2A
Ceramic Capacitors 08052A180JAT2A
CAP CER 18PF 200V C0G/NP0 0805

CAP CER 18PF 200V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 18Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6489 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6489
Capacitor Ceramic 18Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6489
CAPACITOR CERAMIC 18PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 18PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08052A180JAT2A 55J6489
Product Name Ceramic Capacitors Capacitor Ceramic 18Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details