Kyocera Corporation CAP CER 15PF 200V C0G/NP0 0805 08052A150JAT2A

Description
CAP CER 15PF 200V C0G/NP0 0805
Description
CAP CER 15PF 200V C0G/NP0 0805

Suppliers

Company
Product
Description
Supplier Links
CAP CER 15PF 200V C0G/NP0 0805 - 66-08052A150JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 200V C0G/NP0 0805
66-08052A150JAT2A
CAP CER 15PF 200V C0G/NP0 0805 66-08052A150JAT2A
CAP CER 15PF 200V C0G/NP0 0805

CAP CER 15PF 200V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 15Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6482 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6482
Ceramic Capacitor 15Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6482
CERAMIC CAPACITOR 15PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-08052A150JAT2A 55J6482
Product Name CAP CER 15PF 200V C0G/NP0 0805 Ceramic Capacitor 15Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details