KYOCERA AVX Components Corporation Ceramic Capacitors 08052A100JAT4A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052A100JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052A100JAT4A
Ceramic Capacitors 08052A100JAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 10Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 78M3768 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
78M3768
Capacitor Ceramic 10Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 78M3768
CAPACITOR CERAMIC 10PF 200V, C0G, 5%, 0805; Capacitance:10pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 200V, C0G, 5%, 0805; Capacitance:10pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08052A100JAT4A 78M3768
Product Name Ceramic Capacitors Capacitor Ceramic 10Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details