Kyocera Corporation Ceramic Capacitors 08051U141FAT2A

Description
140pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
140pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051U141FAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051U141FAT2A-ND
Ceramic Capacitors 08051U141FAT2A-ND
140pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

140pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 140pF 100V Capacitor
60-08051U141FAT2A
SMD 140pF 100V Capacitor 60-08051U141FAT2A
Cap Ceramic 140pF 100V C0G 1% Pad SMD 0805 125°C T/R Product overview: 08051U141FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 140pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051U141FAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 140pF 100V C0G 1% Pad SMD 0805 125°C T/R Product overview: 08051U141FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 140pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051U141FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051U141FAT2A - 1034769-08051U141FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051U141FAT2A
1034769-08051U141FAT2A
Ceramic Capacitors - 08051U141FAT2A 1034769-08051U141FAT2A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034769-08051U141FAT 2A Termination: SMD/SMT Voltage Rating: 100 V Length: 2.01 mm Mounting: SMD (SMT) Capacitance: 140 pF Tolerance: 1 % Thickness: 1.143 mm Composition: Ceramic Height: 1.02 mm Weight: 5.499807 mg Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 08051U141FAT2A08051U 141FAT2A.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V Dielectric: C0G

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034769-08051U141FAT2A
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2.01 mm
Mounting: SMD (SMT)
Capacitance: 140 pF
Tolerance: 1 %
Thickness: 1.143 mm
Composition: Ceramic
Height: 1.02 mm
Weight: 5.499807 mg
Width: 1.2446 mm
Categories: Ceramic Capacitors
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): 08051U141FAT2A08051U141FAT2A.;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
Dielectric: C0G

Buy Now
Capacitors - Ceramic Capacitors - 08051U141FAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051U141FAT2A
Capacitors - Ceramic Capacitors 08051U141FAT2A
CAP CER 140PF 100V NP0 0805

CAP CER 140PF 100V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08051U141FAT2A-ND 60-08051U141FAT2A 1034769-08051U141FAT2A 08051U141FAT2A
Product Name Ceramic Capacitors SMD 140pF 100V Capacitor Ceramic Capacitors - 08051U141FAT2A Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers