Kyocera Corporation Capacitor Ceramic 0.033Uf 100V, X8L, 10%, 0805; Capacitance Kyocera Avx 08051L333K4T2A

Description
CAPACITOR CERAMIC 0.033UF 100V, X8L, 10%, 0805; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.033UF 100V, X8L, 10%, 0805; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.033Uf 100V, X8L, 10%, 0805; Capacitance Kyocera Avx - 68R2172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 100V, X8L, 10%, 0805; Capacitance Kyocera Avx
68R2172
Capacitor Ceramic 0.033Uf 100V, X8L, 10%, 0805; Capacitance Kyocera Avx 68R2172
CAPACITOR CERAMIC 0.033UF 100V, X8L, 10%, 0805; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 100V, X8L, 10%, 0805; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68R2172
Product Name Capacitor Ceramic 0.033Uf 100V, X8L, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers