Kyocera Corporation 7.5PF 100V Capacitor 08051K7R5CBTTR

Description
CAP THIN FILM 7.5PF 100V 0805 Product overview: 08051K7R5CBTTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051K7R5CBTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP THIN FILM 7.5PF 100V 0805 Product overview: 08051K7R5CBTTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051K7R5CBTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5PF 100V Capacitor
66-08051K7R5CBTTR
7.5PF 100V Capacitor 66-08051K7R5CBTTR
CAP THIN FILM 7.5PF 100V 0805 Product overview: 08051K7R5CBTTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051K7R5CBTTR can be used for catalog matching and distributor lookup.

CAP THIN FILM 7.5PF 100V 0805 Product overview: 08051K7R5CBTTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051K7R5CBTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 08051K7R5CBTTR - 904706-08051K7R5CBTTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 08051K7R5CBTTR
904706-08051K7R5CBTTR
Thin Film Capacitors - 08051K7R5CBTTR 904706-08051K7R5CBTTR
Manufacturer: AVX Corporation Win Source Part Number: 904706-08051K7R5CBTT R Series: Accu-P® Operating Temperature Range: -55°C ~ 125°C Features: 7.5 pF Thin Film Capacitor 100 V 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.29.0040

Manufacturer: AVX Corporation
Win Source Part Number: 904706-08051K7R5CBTTR
Series: Accu-P®
Operating Temperature Range: -55°C ~ 125°C
Features: 7.5 pF Thin Film Capacitor 100 V 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040

Buy Now Datasheet
Thin Film Capacitors - 08051K7R5CBTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08051K7R5CBTTR-ND
Thin Film Capacitors 08051K7R5CBTTR-ND
7.5pF Thin Film Capacitor 100V 0805 (2012 Metric)

7.5pF Thin Film Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 08051K7R5CBTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
08051K7R5CBTTR
Hi-Q Thin Film Capacitors 08051K7R5CBTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 08051K7R5CBTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
08051K7R5CBTTR
Capacitors - Thin Film Capacitors 08051K7R5CBTTR
CAP THIN FILM 7.5PF 100V 0805

CAP THIN FILM 7.5PF 100V 0805

Supplier's Site
Capacitor,silicon Dioxide,7.5Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,-60,60Ppm-Tc Rohs Compliant Kyocera Avx - 55J6301 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,silicon Dioxide,7.5Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,-60,60Ppm-Tc Rohs Compliant Kyocera Avx
55J6301
Capacitor,silicon Dioxide,7.5Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,-60,60Ppm-Tc Rohs Compliant Kyocera Avx 55J6301
Capacitor,Silicon Dioxide,7.5pF,100VDC ,.25-pF Tol,.25+pf Tol,-60,60ppm-TC RoHS Compliant: Yes

Capacitor,Silicon Dioxide,7.5pF,100VDC,.25-pF Tol,.25+pf Tol,-60,60ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 66-08051K7R5CBTTR 904706-08051K7R5CBTTR 08051K7R5CBTTR-ND 08051K7R5CBTTR 08051K7R5CBTTR 55J6301
Product Name 7.5PF 100V Capacitor Thin Film Capacitors - 08051K7R5CBTTR Thin Film Capacitors Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Capacitor,silicon Dioxide,7.5Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,-60,60Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 7.50E-6 microF 7.50E-6 microF 7.50E-6 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers