Cap Silicon 13pF 100V 0±60ppm/°C 2% SMD 0805 125°C T/R Product overview: 08051K130GBTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 13pF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-08051K130GBTTR can be used for catalog matching and distributor lookup.
13pF Thin Film Capacitor 100V 0805 (2012 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Capacitor,Silicon Dioxide,13pF,100VDC,
CAP THIN FILM 13PF 100V 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-08051K130GBTTR | 08051K130GBTTR-ND | 08051K130GBTTR | 55J6262 | 08051K130GBTTR |
| Product Name | SMD 13pF 100V Capacitor | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitor,silicon Dioxide,13Pf,100Vdc,2-% Tol,2+% Tol,-60,60Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |