Kyocera Corporation Thin Film Capacitors 08051K0R7AAWTR

Description
0.7pF Thin Film Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.7pF Thin Film Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08051K0R7AAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08051K0R7AAWTR-ND
Thin Film Capacitors 08051K0R7AAWTR-ND
0.7pF Thin Film Capacitor 100V 0805 (2012 Metric)

0.7pF Thin Film Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08051K0R7AAWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
08051K0R7AAWTR
Capacitors - Thin Film Capacitors 08051K0R7AAWTR
CAP THIN FILM 0.7PF 100V 0805

CAP THIN FILM 0.7PF 100V 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 08051K0R7AAWTR-ND 08051K0R7AAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details