Kyocera Corporation Thin Film Capacitors 08051J8R2BAWTR

Description
8.2pF Thin Film Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF Thin Film Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08051J8R2BAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08051J8R2BAWTR-ND
Thin Film Capacitors 08051J8R2BAWTR-ND
8.2pF Thin Film Capacitor 100V 0805 (2012 Metric)

8.2pF Thin Film Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08051J8R2BAWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
08051J8R2BAWTR
Capacitors - Thin Film Capacitors 08051J8R2BAWTR
CAP THIN FILM 8.2PF 100V 0805

CAP THIN FILM 8.2PF 100V 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 08051J8R2BAWTR-ND 08051J8R2BAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers