CAP THIN FILM 3.9PF 100V 0805 Product overview: 08051J3R9BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 100V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-08051J3R9BAWTR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 853393-08051J3R9BAWT
Series: Accu-F®
Features: 3.9 pF Thin Film Capacitor 100 V
Package: Reel - TR
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
3.9pF Thin Film Capacitor 100V 0805 (2012 Metric)
CAP THIN FILM 3.9PF 100V 0805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 66-08051J3R9BAWTR | 853393-08051J3R9BAWTR | 08051J3R9BAWTR-ND | 08051J3R9BAWTR |
| Product Name | 3.9PF 100V Capacitor | Thin Film Capacitors - 08051J3R9BAWTR | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.90E-6 microF | 3.90E-6 microF | ||
| WVDC | 100 volts | 100 volts | ||
| WVAC | 100 volts |