Kyocera Corporation Thin Film Capacitors 08051J1R0BAWTR

Description
1pF Thin Film Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet
Description
1pF Thin Film Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08051J1R0BAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
08051J1R0BAWTR-ND
Thin Film Capacitors 08051J1R0BAWTR-ND
1pF Thin Film Capacitor 100V 0805 (2012 Metric)

1pF Thin Film Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 08051J1R0BAWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
08051J1R0BAWTR
Capacitors - Thin Film Capacitors 08051J1R0BAWTR
CAP THIN FILM 1PF 100V 0805

CAP THIN FILM 1PF 100V 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 08051J1R0BAWTR-ND 08051J1R0BAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 380LX103M035A012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers